EN
  • EN
  • DE

TL7759CPW

Part No TL7759CPW
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description SUPPLY-VOLTAGE SUPERVISORS | IC SUPPLY-VOLT SUPERVISOR 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 5μs Maximum Propagation Delay
Voltage - Threshold 4.55V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TL7759
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Win Source Part Number 1268572-TL7759CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7759CPW CAD Model

Description

The TL7759CPW is a versatile and reliable voltage supervisor integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is engineered to monitor the supply voltage of microprocessors (μPs) or other voltage-sensitive systems, providing crucial protection against low-voltage conditions which can lead to system failures and data loss.

Key Features

  • Voltage Supervision: The TL7759CPW offers precise voltage supervision, ensuring that the systems it is integrated with operate within their specified voltage ranges.
  • Power-On Reset Generator: The device features an automatic power-on reset generator which initializes microprocessor logic and ensures proper system boot-up.
  • Programmable Delay Time: It includes a programmable delay time which can be set by an external capacitor, allowing designers to customize the reset timing to suit specific system requirements.
  • Wide Operating Voltage Range: With an operating voltage range that suits many applications, this IC is versatile for use in various electronic devices.
  • Temperature Range: The TL7759CPW is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The TL7759CPW is ideal for use in a broad range of applications, including:

  • Microprocessor systems
  • Microcontroller devices
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Industrial controls
  • Automotive systems

Package and Quality

This product is offered in a PW package, which is a small outline integrated circuit. Its compact size makes it an excellent choice for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and the TL7759CPW is no exception, meeting stringent industry requirements.

For detailed specifications, application notes, and support resources, please visit the official Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to €0.7033
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to €0.8066
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to €1.1621
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to €0.1083
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to €0.5814
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to €4.5375

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ €1.8034 €46.8886
62+ €1.4797 €91.7390
95+ €1.4334 €136.1754
131+ €1.3872 €181.7217
170+ €1.3410 €227.9619
227+ €1.2022 €272.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess