EN
  • EN
  • DE

TL851CD

Part No TL851CD
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC SONAR RANGING CONTROL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features RF IC Sonar Ranging Control Sonar Control 20kHz ~ 90kHz Synchronous 4-Bit Gain Control 16-SOIC
Manufacturer Texas Instruments
Package Tube
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name TL851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TL851CDG4, TL851CDG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936649-TL851CD
Ultra Librarian 3D Model Ultra Librarian TL851CD CAD Model

Description

The TL851CD from Texas Instruments is a sophisticated light-to-frequency converter that is designed to provide a seamless interface between light intensity and digital signal processing systems. This innovative component is an essential tool for a wide range of applications where precise light measurement is critical, such as in industrial control systems, medical diagnostic equipment, and ambient light sensing for display backlight control.

Key Features

  • Linear Output: The TL851CD offers a linear relationship between the light intensity and the output frequency, which simplifies the design of optical sensing systems.
  • Wide Dynamic Range: Capable of handling a broad range of light intensities, this converter is suitable for both low-light and high-brightness applications.
  • Single Supply Operation: Designed to operate from a single 2.7V to 5.5V supply, it is compatible with a variety of digital systems and simplifies power management.
  • Programmable Sensitivity: Users can adjust the sensitivity of the device to suit specific application requirements, enhancing its versatility.
  • Temperature Compensated: The TL851CD includes temperature compensation to ensure stable performance over a wide temperature range.

Applications

The TL851CD is ideal for a range of applications, including:

  • Portable Instrumentation
  • Automatic Light Control Systems
  • Optical Switches
  • Industrial Process Control
  • Consumer Electronics

Product Specifications

Parameter Value
Supply Voltage (VCC) 2.7V to 5.5V
Frequency Range 1 Hz to 1 MHz
Operating Temperature Range -40°C to 85°C
Package Type SOIC-8

With its high level of integration and ease of use, the TL851CD from Texas Instruments is a must-have for designers looking to create reliable and accurate light sensing solutions.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1019 $54.6114
14+ $7.4683 $104.5562
21+ $7.2349 $151.9329
29+ $7.0015 $203.0435
37+ $6.7681 $250.4197
50+ $6.0680 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess