EN
  • EN
  • DE

U643B-MY

Part No U643B-MY
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER CNTRL 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Automotive, Flasher Controller - No 8-DIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 95°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name U643B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937974-U643B-MY
Ultra Librarian 3D Model Ultra Librarian U643B-MY CAD Model

Description

The U643B-MY is a state-of-the-art integrated circuit from Microchip Technology, designed for versatility and efficiency in a wide range of applications. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The U643B-MY incorporates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is ideal for battery-operated devices, ensuring longer operational life and reduced energy costs.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it suitable for various applications without the need for external voltage regulators.
  • Robust Temperature Performance: The U643B-MY operates effectively across a wide temperature range, ensuring reliability and consistency in diverse environmental conditions.

Applications

The versatility of the U643B-MY makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the U643B-MY is no exception. Manufactured to the highest standards, this product is designed for reliability and performance. The U643B-MY is compliant with industry standards and comes with Microchip's assurance of quality, making it a trusted choice for engineers and designers.

Support and Resources

Microchip Technology provides comprehensive support and resources for the U643B-MY, including technical documentation, application notes, and development tools. Customers can access a wealth of information to facilitate the integration of this IC into their projects, ensuring a smooth design process and successful deployment.

You May Also Be Interested in

NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess