EN
  • EN
  • DE

TLC083CDGQRG4

Part No TLC083CDGQRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268673-TLC083CDGQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC083CDGQRG4 CAD Model

Description

Texas Instruments TLC083CDGQRG4 Precision Amplifier

The TLC083CDGQRG4 is a high-performance, rail-to-rail output, quad operational amplifier designed by Texas Instruments. This advanced integrated circuit is engineered to deliver a combination of wide bandwidth, high slew rate, and low noise, making it an ideal choice for a variety of applications including audio processing, test and measurement equipment, and active filtering systems.

With a single-supply voltage range from 2.7V to 16V and a dual-supply range from ±1.35V to ±8V, the TLC083CDGQRG4 provides designers with flexibility in a wide array of power environments. The ability to operate on low supply voltages makes it suitable for battery-powered devices and portable applications, while its high-voltage capabilities can accommodate industrial-grade equipment requirements.

One of the standout features of the TLC083CDGQRG4 is its rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in applications such as data acquisition systems. This feature is particularly useful in single-supply operations, ensuring optimal performance without the need for additional dual supplies.

The device offers a high slew rate of 16 V/µs and a wide bandwidth of 10 MHz, which are critical parameters for fast and accurate signal amplification. These characteristics ensure that the amplifier can handle rapid changes in input signals and maintain fidelity in high-speed signal processing tasks.

Noise performance is another area where the TLC083CDGQRG4 excels. With low voltage noise density, it can be used in sensitive applications where signal integrity is paramount. Additionally, the amplifier's low input bias current minimizes errors in high impedance sensor circuits, making it an excellent choice for precision sensor interfaces.

Available in a compact QFN-20 package, the TLC083CDGQRG4 is designed for space-constrained applications. Its industrial temperature range from -40°C to 125°C ensures reliable operation in harsh environments.

In summary, the Texas Instruments TLC083CDGQRG4 is a versatile and high-performing quad operational amplifier that provides designers with the speed, precision, and reliability required for a broad spectrum of applications. Its combination of low power, high bandwidth, and rail-to-rail output makes it a valuable component in any electronics designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess