EN
  • EN
  • DE

BC846AWT1G

Part No BC846AWT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 65V 0.1A SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 110 @ 2mA, 5V
Maximum Power Dissipation 150mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 1022419-BC846AWT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC846AWT1G CAD Model

Description

ON Semiconductor BC846AWT1G NPN Bipolar Transistor

The ON Semiconductor BC846AWT1G is a high-performance NPN bipolar (BJT) transistor that is designed to offer a balanced combination of features suitable for a wide range of applications. This small-signal transistor is part of the BC846 series and is well-suited for use in general-purpose switching and amplification tasks.

With its SOT-323 package, the BC846AWT1G is optimized for space-saving designs and is ideal for surface-mount technology (SMT), ensuring a compact footprint on printed circuit boards (PCBs). This feature makes it a preferred choice for modern electronic devices where space is at a premium.

Key Features:

  • Transistor Type: NPN - This type of transistor is commonly used for amplification and switching applications.
  • Collector-Emitter Voltage (Vceo): 65V - The maximum voltage between collector and emitter the transistor can withstand when the base is open-circuited.
  • Collector-Base Voltage (Vcbo): 80V - The maximum collector-base voltage, which is an important parameter for off-state endurance.
  • Emitter-Base Voltage (Vebo): 6V - The maximum emitter-base voltage permissible, which ensures safe operation when the collector is open.
  • Collector Current (Ic): 100mA - The maximum continuous collector current the device can handle, suitable for a range of low to moderate current applications.
  • Power Dissipation (Pd): 250mW - The amount of power the transistor can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 110 to 800 - A measure of the transistor’s amplification factor, indicating its efficiency in amplifying current.
  • Operating Temperature: -55°C to +150°C - A wide operating temperature range that ensures reliability in various environmental conditions.
  • Package / Case: SOT-323 - A small and efficient surface-mount package that helps in reducing PCB space requirements.

This ON Semiconductor transistor is manufactured with high-quality materials and is designed to offer reliable performance with a long operational life. The BC846AWT1G is an excellent choice for designers looking for a general-purpose NPN transistor that combines efficiency with durability. Whether you're working on consumer electronics, power management circuits, or signal processing, the BC846AWT1G is an essential component that provides flexibility and performance in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess