EN
  • EN
  • DE

TLC1543IDBR

Part No TLC1543IDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 38KSPS 11CH 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 137462-TLC1543IDBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC1543IDBR CAD Model

Description

Product Overview: Texas Instruments TLC1543IDBR

The Texas Instruments TLC1543IDBR is a highly integrated, high-performance 10-bit analog-to-digital converter (ADC) that offers a compelling solution for a variety of data acquisition applications. Designed with precision in mind, this ADC features a successive approximation register (SAR) architecture, providing a quick and accurate digital representation of analog signals.

One of the key advantages of the TLC1543IDBR is its ease of integration into various systems, thanks to its serial interface which is compatible with standard SPI, QSPI, and MICROWIRE protocols. This makes it a versatile choice for designers looking to implement it in microcontroller-based systems or any application that requires a reliable ADC with a simple communication interface.

Key Features

  • Resolution: 10-bit resolution ensures fine granularity in the analog-to-digital conversion process, providing detailed and precise readings.
  • Channel Count: It includes an 11-channel multiplexer, allowing multiple single-ended input signals to be connected, making it ideal for multi-sensor systems.
  • Sample Rate: The device offers a sample rate of up to 38 kSPS, which is suitable for a wide range of applications that do not require ultra-high-speed data acquisition.
  • Low Power Consumption: With its low power design, it is particularly well-suited for battery-powered and portable applications, ensuring efficient power management and longer operational life.
  • Reference Voltage: It features an on-chip voltage reference, which can be set by the user, providing flexibility and control over the conversion process.

Applications

The TLC1543IDBR is an excellent choice for a multitude of applications, including but not limited to:

  • Data loggers
  • Industrial control systems
  • Battery-operated equipment
  • Medical instruments
  • Handheld meters

With its robust design and Texas Instruments' reputation for quality, the TLC1543IDBR ADC is a reliable component that can significantly enhance the performance of your electronic designs. Its small form factor, provided in a DBR package, allows for a compact PCB layout, making it an ideal choice for space-constrained applications.

Overall, the TLC1543IDBR from Texas Instruments stands out as a versatile and efficient ADC solution that can meet the demands of a wide array of applications where accuracy and low power consumption are critical.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess