EN
  • EN
  • DE

TLC1550IDW

Part No TLC1550IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 10BIT 164KSPS ADC P/O 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 164k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 145044-TLC1550IDW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC1550IDW CAD Model

Description

The Texas Instruments TLC1550IDW is a high-performance, 10-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed for a wide range of applications, from industrial process control to medical instrumentation, this ADC is a versatile component for any system requiring precise digital representation of analog signals.

Key Features

  • Resolution: 10-bit resolution ensures fine detail in the digital representation of the analog input signal.
  • High-Speed Sampling: With a maximum sampling rate of up to 1.1 megasamples per second (MSPS), the TLC1550IDW is capable of handling fast signal variations, making it suitable for high-speed applications.
  • Low Power Consumption: Optimized for low power operation, this ADC is ideal for battery-powered devices or energy-sensitive applications.
  • Digital Error Correction: Features built-in digital error correction, which minimizes the impact of system noise and ensures accurate conversion results.
  • Flexible Input Range: The input range is configurable, allowing the ADC to accommodate various signal amplitudes for increased versatility.
  • Easy Interface: The TLC1550IDW provides a simple, parallel interface for easy connectivity with microprocessors and digital systems.

Applications

The TLC1550IDW is designed for applications that demand high accuracy and fast data acquisition. It is commonly used in:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Medical devices, such as ECG and EEG monitors
  • Scientific instrumentation
  • Telecommunications equipment

Product Specifications

Parameter Value
Resolution 10 bits
Sampling Rate Up to 1.1 MSPS
Input Voltage Range Configurable
Interface Type Parallel
Package / Case SOIC-28
Operating Temperature -40°C to +85°C

Overall, the TLC1550IDW from Texas Instruments stands out as a reliable and efficient solution for converting analog signals to digital form with high precision and speed.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4670 $98.9340
3+ $40.5883 $121.7649
4+ $39.3199 $157.2796
6+ $38.0515 $228.3090
7+ $36.7831 $257.4817
10+ $32.9780 $329.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess