EN
  • EN
  • DE

TLC2202AMJGB

Part No TLC2202AMJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8CDIP  /  CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Tube
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.7V/µs
Gain Bandwidth Product 1.9 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 80 µV
Current - Supply 1.8mA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Base Product Number TLC2202
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLC2202AMJGB,2156-TLC2202AMJGB,Q13149844,TEXTISTLC2202AMJGB
Standard Package 1
Win Source Part Number 1015449-TLC2202AMJGB
Ultra Librarian 3D Model Ultra Librarian TLC2202AMJGB CAD Model

Description

Texas Instruments TLC2202AMJGB Precision Operational Amplifier

The TLC2202AMJGB is a high-quality precision operational amplifier from Texas Instruments, designed to meet the rigorous demands of a wide range of electronic applications. This operational amplifier (op-amp) stands out for its exceptional accuracy and stability, making it an ideal choice for applications that require precise signal conditioning, such as instrumentation, sensors, and active filters.

The TLC2202AMJGB boasts a dual-supply voltage range of ±1.35V to ±8V, which provides designers with the flexibility to use it in both low-voltage and standard applications. With a typical low input offset voltage of 950 µV and a low offset voltage drift of 2.1 µV/°C, this op-amp ensures a high degree of precision in measurements and signal processing tasks.

One of the key features of the TLC2202AMJGB is its rail-to-rail output stage, which enables the op-amp to drive the output close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems. This is particularly useful in portable devices where power efficiency is critical, as it allows the device to operate effectively even as the battery voltage diminishes over time.

Moreover, the TLC2202AMJGB has a low noise performance with a noise figure of just 12 nV/√Hz at 1 kHz, which is crucial for applications that require high signal fidelity. The device also has a wide bandwidth of 730 kHz and a slew rate of 0.45 V/µs, ensuring that it can handle a broad spectrum of frequencies without distortion.

In terms of reliability, the TLC2202AMJGB operates over a wide temperature range of -40°C to 85°C, making it suitable for industrial and automotive environments where temperature extremes are common. The device is offered in a CDIP (Ceramic Dual Inline Package), which is known for its durability and high resistance to environmental factors.

Overall, the Texas Instruments TLC2202AMJGB operational amplifier is a versatile, high-performance component that provides engineers with the precision, stability, and reliability required for sophisticated electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess