EN
  • EN
  • DE

TLC2262PW

Part No TLC2262PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217797-TLC2262PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2262PW CAD Model

Description

The TLC2262PW from Texas Instruments is a high-quality operational amplifier (op-amp) that offers a blend of features making it ideal for a wide range of applications. This dual operational amplifier is designed for low-voltage and power-saving operations, which is a hallmark of the TLC series. Its design focuses on minimizing power consumption while still providing robust performance.

The TLC2262PW operates from a single power supply voltage ranging from 2.7V to 16V, or dual supplies of ±1.35V to ±8V, making it versatile for both battery-powered and conventional applications. This flexibility allows it to be integrated into a variety of electronic circuits without the need for level-shifting or external power regulation.

With a typical input offset voltage of just 950 µV and low noise, the TLC2262PW provides high accuracy. The device also features a common-mode input voltage range that includes the negative rail, which is particularly useful in single-supply operations. Its output stage can swing within millivolts of the supply rails, maximizing the signal dynamic range in low-voltage applications.

The TLC2262PW is notable for its micropower operation, consuming just 570 µA of supply current per channel. This characteristic makes it an excellent choice for portable and energy-sensitive devices where power efficiency is crucial. Additionally, the device boasts a wide bandwidth of 730 kHz and a slew rate of 0.45 V/µs, ensuring that it can handle a broad spectrum of signals with minimal distortion.

Packaged in a TSSOP-8 (Thin Shrink Small Outline Package), the TLC2262PW is designed for space-constrained applications. The small footprint of the package allows for efficient use of board space, which is especially beneficial in compact electronic devices.

Whether you're designing for consumer electronics, sensor interfaces, or battery-operated equipment, the TLC2262PW operational amplifier from Texas Instruments is a reliable and efficient solution that offers a perfect balance between power consumption and performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess