EN
  • EN
  • DE

PIC18F97J94-I/PF

Part No PIC18F97J94-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100TQFP / MCU 8-bit PIC RISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792138-PIC18F97J94-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F97J94
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC18F97J94-I/PF CAD Model

Description

The PIC18F97J94-I/PF is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed with versatility in mind, it is part of the PIC18F family, which is well-known for its robust architecture, rich feature set, and ease of use. This particular model is ideal for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more.

Key Features

  • CPU: The device is powered by an advanced 8-bit PIC® microcontroller, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes with an impressive 128 KB of flash memory and 4 KB of RAM, ensuring ample space for complex programs and efficient data handling.
  • Digital Communication: Equipped with multiple communication interfaces including SPI, I2C, and UART, this MCU allows for seamless integration with a variety of peripherals and other ICs.
  • Analog Features: With 12-bit ADCs, comparators, and DACs, the PIC18F97J94-I/PF is well-suited for analog-intensive applications, offering precise measurement and control.
  • Operating Voltage: The microcontroller operates within a range of 1.8V to 3.6V, accommodating various power supply requirements.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +85°C.
  • Packaging: The MCU comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive to space-saving designs without compromising on connectivity.

Programming and Development

The PIC18F97J94-I/PF supports Microchip's MPLAB® X Integrated Development Environment (IDE), which provides developers with powerful tools to streamline the development process. With the aid of MPLAB Code Configurator (MCC), configuring device peripherals and generating application frameworks is a breeze.

Applications

Thanks to its comprehensive feature set and adaptability, the PIC18F97J94-I/PF is suitable for a diverse array of applications, including:

  • Smart home devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) gadgets

Overall, the PIC18F97J94-I/PF is a testament to Microchip Technology's commitment to providing advanced microcontroller solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9335 $59.6675
12+ $9.7921 $117.5052
19+ $9.4860 $180.2340
26+ $9.1799 $238.6774
33+ $8.8739 $292.8387
44+ $7.9556 $350.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess