EN
  • EN
  • DE

TLC2272CP

Part No TLC2272CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R O/P ±8V/16V 8-Pin PDIP Tube / IC OPAMP GP 2.25MHZ RRO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.6 V/μs
Gain Bandwidth Product (GBP) 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 2.4mA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 032574-TLC2272CP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive
Family Name TLC2272
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin China, Taiwan, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC2272CP CAD Model

Description

Texas Instruments TLC2272CP Precision Operational Amplifier

The Texas Instruments TLC2272CP is a high-precision operational amplifier that belongs to a family of internally compensated, low-noise operational amps. These devices are designed to offer a range of features that make them ideal for a wide array of applications, including instrumentation, process control, and professional audio. With its dual operational amplifiers, it is packaged in an 8-pin DIP (Dual In-line Package), providing easy integration into both prototyping and production environments.

The TLC2272CP offers a remarkable blend of performance specifications: a wide supply voltage range from 4.4 V to 16 V, a common-mode input voltage range that includes the negative rail, and a single supply operation that ensures versatility in various circuit configurations. This makes the TLC2272CP suitable for battery-powered devices and many other applications where power supply options are limited.

One of the key features of the TLC2272CP is its low noise performance, which is crucial for high-fidelity audio applications and precision instrumentation. With a typical low noise density of 19 nV/√Hz at 1 kHz, this operational amplifier can handle signals with minimal distortion and interference. Furthermore, the TLC2272CP boasts a high slew rate of 3.6 V/µs and a wide bandwidth of 2.2 MHz, which are essential parameters for maintaining signal integrity in fast-switching circuits and high-speed signal processing applications.

The TLC2272CP also offers rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial for low-voltage applications. This feature allows the output to swing very close to the supply rails, maximizing the signal amplitude without clipping, even at lower supply voltages.

With its low input bias current, low offset voltage, and temperature-proportional bias currents, the TLC2272CP is engineered for precision. These characteristics are particularly important in analog circuits where accurate signal processing is paramount. Additionally, the operational amplifier is protected by Texas Instruments' advanced built-in ESD (Electrostatic Discharge) protection circuitry, ensuring robustness and reliability in harsh electrical environments.

Overall, the Texas Instruments TLC2272CP operational amplifier is a well-rounded component that offers a balance of performance, versatility, and reliability, making it an excellent choice for designers who require a high-quality amplifier for their electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2881 $52.8810
24+ $4.3390 $104.1360
36+ $4.2034 $151.3224
50+ $4.0678 $203.3900
64+ $3.9322 $251.6608
86+ $3.5254 $303.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess