EN
  • EN
  • DE

TLC251ACDR

Part No TLC251ACDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5.3 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 950μA
Supply Voltage - Operating 1.4 V to 16 V, ±0.7 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108149-TLC251ACDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC251ACDR CAD Model

Description

The Texas Instruments TLC251ACDR is a high-performance, low-power operational amplifier that is part of the LinCMOS™ family of products. This op-amp is designed to offer a balance of speed, power consumption, and precision, making it suitable for a wide range of applications, including battery-powered devices, portable instruments, and sensor interfaces.

Key Features

  • Low Power Consumption: The TLC251ACDR is optimized for low power operation, drawing a quiescent current of just 35 µA, which is ideal for battery-operated equipment.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4 V to 16 V or a dual supply voltage from ±2 V to ±8 V, providing design flexibility for various applications.
  • Output Drive Capability: This op-amp can drive loads as low as 2 kΩ while maintaining good linearity, which is beneficial for driving analog-to-digital converters (ADCs) or other high-impedance devices.
  • High Input Impedance: The TLC251ACDR offers a high input impedance of 10¹² Ω, minimizing the loading effect on the input source and preserving signal integrity.
  • Single-Channel Configuration: This device is a single-channel op-amp, making it a compact solution for systems that require one amplifier per circuit.

Applications

The TLC251ACDR is versatile and can be used in a variety of applications, including:

  • Portable and battery-operated devices
  • Analog signal conditioning
  • Sensor amplifiers
  • Medical instrumentation
  • Active filters
  • Data acquisition systems

Package and Quality

The TLC251ACDR comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. The device is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions. Texas Instruments is known for its commitment to quality, and the TLC251ACDR is no exception, meeting stringent industry standards for operational amplifiers.

With its combination of low power consumption, wide supply range, and high input impedance, the TLC251ACDR from Texas Instruments is an excellent choice for designers looking to optimize their analog circuits for performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess