EN
  • EN
  • DE

TLC2543C

Part No TLC2543C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268813-TLC2543C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2543C CAD Model

Description

The TLC2543C from Texas Instruments is a highly integrated 12-bit Analog-to-Digital Converter (ADC) designed for a wide range of applications, including industrial, automotive, and personal electronics. This precision ADC features a successive-approximation register architecture, which ensures reliable and accurate conversion of analog signals into digital data.

Key Features:

  • Resolution: The TLC2543C offers a 12-bit resolution, providing fine detail in the analog-to-digital conversion process. This level of precision is suitable for applications requiring accurate measurement of analog signals.
  • Channels: It includes 11 input channels, enabling it to handle multiple signal inputs, which is ideal for systems that need to monitor various sensors or input sources simultaneously.
  • Sampling Rate: With a maximum sampling rate of up to 66 kSPS (kilo-samples per second), the TLC2543C is capable of high-speed data acquisition, making it appropriate for real-time processing tasks.
  • Interface: The device features a serial interface for communication with microprocessors, utilizing the standard SPI (Serial Peripheral Interface) protocol, which simplifies the design and reduces system complexity.
  • Power Consumption: Designed for power-sensitive applications, the TLC2543C offers low power consumption, operating from a single 5V power supply and featuring an auto-power-down mode to further reduce power usage when not actively converting.
  • Reference Voltage: It includes an onboard programmable reference voltage, providing flexibility in setting the reference level to match the range of the input signals.
  • Package: The device is available in a 20-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications:

The versatility of the TLC2543C ADC makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Process control and automation
  • Medical instruments
  • Scientific instrumentation

Overall, the TLC2543C from Texas Instruments represents a robust, accurate, and efficient solution for converting analog signals to digital data in many different types of electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Semtech Corporation
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $10.3384
Panasonic
Lowest to $26.8133
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
International Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4718 $56.8308
13+ $7.7718 $101.0334
20+ $7.5289 $150.5780
28+ $7.2860 $204.0080
36+ $7.0432 $253.5552
48+ $6.3146 $303.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess