EN
  • EN
  • DE

TLC2543CDBR

Part No TLC2543CDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 11-Channel Single ADC SAR 66ksps 12-bit Serial 20-Pin SSOP T/R / IC ADC 12BIT 11CH SW-CAP 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 66k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 212987-TLC2543CDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLC2543
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC2543CDBR CAD Model

Description

Product Overview: Texas Instruments TLC2543CDBR

The TLC2543CDBR is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is designed with state-of-the-art technology to provide fast and accurate digital representations of analog signals, making it an ideal choice for a wide range of applications in industrial, automotive, and consumer electronics.

Key Features

  • 12-Bit Resolution: Offers fine granularity, enabling the conversion of analog input signals to 4096 distinct digital values, ensuring high-fidelity representation of the original signal.
  • Serial Interface: The device includes a Serial Peripheral Interface (SPI) compatible serial port, facilitating easy connection to microcontrollers and digital systems with minimal wiring.
  • Programmable Acquisition Time: Users can adjust the acquisition time to optimize the trade-off between conversion speed and power consumption based on specific application requirements.
  • Auto Sequencing and Auto Power-Down: These features allow for efficient power management by automatically powering down the device between conversions and sequencing through multiple input channels without processor intervention.
  • Multiple Input Channels: The TLC2543CDBR supports up to 11 analog input channels, providing versatility for multiplexed applications.
  • Wide Operating Range: The device operates over a broad voltage range from 5V, accommodating various system power supplies.

Applications

The versatility and performance of the TLC2543CDBR make it suitable for a diverse array of applications, including:

  • Data acquisition systems
  • Process control and monitoring
  • Medical instruments
  • Battery-operated systems
  • Portable instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TLC2543CDBR is no exception. This product is available in a small-outline package (DBR suffix), ensuring a compact footprint for space-constrained applications. With Texas Instruments' rigorous testing and quality control measures, customers can expect consistent performance and longevity from this ADC.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess