EN
  • EN
  • DE

TLC2652AC-14D

Part No TLC2652AC-14D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOS PRECISION CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 3.1 V/μs
GBP - Gain Bandwidth Product 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3.8 V ~ 16 V, ±1.9 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1268833-TLC2652AC-14D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC2652A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC2652AC-14D CAD Model

Description

The TLC2652AC-14D is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to meet a wide range of applications requiring low noise and low input bias currents. It is part of the TLC265x family of chopper-stabilized amplifiers that utilize advanced LinCMOS technology to provide outstanding DC accuracy and AC performance.

Key Features

  • Low Noise: With a low noise level of 19 nV/√Hz at 1 kHz, the TLC2652AC-14D ensures a clean and precise signal amplification, making it ideal for sensitive applications such as medical instrumentation and audio processing.
  • High Precision: The device boasts a high input impedance and low input offset voltage, which translates to accurate signal representation and minimal error in measurement and control systems.
  • Low Input Bias Current: The input bias current is extremely low, typically 1 pA, which is essential for high-impedance sensor applications and precision integrators.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4.5V to 16V or a dual supply voltage of ±2.25V to ±8V, making it versatile for various circuit configurations.
  • Extended Temperature Range: Suitable for industrial applications, the TLC2652AC-14D can operate over an extended temperature range of -40°C to +85°C.

Applications

The TLC2652AC-14D is well-suited for a variety of applications that demand high accuracy and low noise performance. These include:

  • Test and Measurement Equipment
  • Precision Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Instrumentation
  • Analog Filters
  • Temperature Sensing and Control

Package and Availability

The TLC2652AC-14D comes in a 14-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. It is available for purchase through Texas Instruments and authorized distributors. Designers can also take advantage of the extensive support and resources provided by Texas Instruments, including datasheets, reference designs, and simulation tools to facilitate the integration of the TLC2652AC-14D into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8677 $54.9416
18+ $5.6351 $101.4318
28+ $5.4590 $152.8520
38+ $5.2829 $200.7502
49+ $5.1068 $250.2332
66+ $4.5785 $302.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess