EN
  • EN
  • DE

MAX4654EUK+T

Part No MAX4654EUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704076-MAX4654EUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4654EUK+T CAD Model

Description

Product Overview: MAX4654EUK+T from Maxim Integrated

The MAX4654EUK+T is a high-performance, single-pole/single-throw (SPST) analog switch from Maxim Integrated, known for its precision and reliability. This component is part of a family of CMOS switches with low on-resistance and low-voltage operation, making it an excellent choice for a variety of applications, including signal routing, data acquisition systems, and communications equipment.

The MAX4654EUK+T operates from a single supply voltage ranging from +1.8V to +5.5V, which allows for flexible integration into various circuit designs. It also features a low on-resistance of 0.6Ω (typical) at +5V, which minimizes signal attenuation and ensures high signal integrity. Moreover, the on-resistance is matched between channels to within 0.05Ω (typical) and is flat (0.2Ω max) over the specified signal range, providing excellent linearity and low distortion.

This analog switch is designed with a high off-isolation of -75dB at 1MHz, which reduces crosstalk between channels and preserves the fidelity of the signal paths. Additionally, the MAX4654EUK+T features fast switching speeds (tON = 25ns and tOFF = 20ns), making it suitable for applications that require rapid signal switching.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows designers to save valuable board space without compromising on performance. The MAX4654EUK+T also includes ESD protection, which ensures robustness and longevity in harsh electrical environments.

Maxim Integrated provides this switch with a -40°C to +85°C extended operating temperature range, making it suitable for industrial applications where temperature extremes may be encountered. The MAX4654EUK+T is available in tape and reel form, denoted by the +T suffix, facilitating automated manufacturing processes.

In summary, the MAX4654EUK+T analog switch is a versatile and efficient solution for designers looking for a high-quality switch with low on-resistance, high isolation, fast switching, and compact packaging. Its robustness and ease of use make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess