EN
  • EN
  • DE

TLC27L2AI

Part No TLC27L2AI
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720821-TLC27L2AI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC27L2AI CAD Model

Description

Introducing the TLC27L2AI Precision Operational Amplifier

The TLC27L2AI is a high-quality operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the LinCMOS™ family, which combines the benefits of CMOS technology with Texas Instruments' expertise to deliver a product that excels in power efficiency and functional density.

The TLC27L2AI is designed for a multitude of applications requiring precision and low power. It operates over a wide range of power supply voltages, from 4 V to 16 V on a single supply, or ±2 V to ±8 V on dual supplies. This flexibility makes it suitable for use in battery-powered devices and many other types of electronic equipment.

With a typical input offset voltage of just 900 µV and low noise, the TLC27L2AI ensures accurate signal amplification, making it ideal for high-precision applications. Its input bias current is extremely low, typically 1 pA, which is beneficial for high-impedance sensor interfaces and other applications sensitive to input current leakage.

The TLC27L2AI features a wide bandwidth of 110 kHz and a slew rate of 0.04 V/µs, providing a good balance between speed and power consumption. The device offers excellent stability and linearity, which is crucial for closed-loop control systems and analog signal processing.

One of the key advantages of the TLC27L2AI is its ability to operate at low power levels, with a typical quiescent current of 570 µA per channel. This characteristic is particularly important for portable and energy-sensitive applications where power conservation is critical.

In terms of packaging, the TLC27L2AI is available in multiple package options, including the standard 8-pin DIP and SOIC, providing flexibility for various design requirements. It is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a broad range of environmental conditions.

Whether you're designing precision analog circuits, conditioning sensor signals, or looking for a reliable op-amp for general-purpose use, the TLC27L2AI from Texas Instruments is a solid choice that combines accuracy, efficiency, and versatility.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7455 $52.1645
45+ $2.2528 $101.3760
69+ $2.1824 $150.5856
95+ $2.1120 $200.6400
123+ $2.0416 $251.1168
164+ $1.8304 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess