EN
  • EN
  • DE

TLC320AC01CPM

Part No TLC320AC01CPM
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Single-Supply Analog Interface Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Audio
Data Interface Serial
Resolution (Bits) 14 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1268946-TLC320AC01CPM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Family Name TLC320AC01
Introduction Date October 01, 1994
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC320AC01CPM CAD Model

Description

The TLC320AC01CPM is a high-performance, precision analog-to-digital converter (ADC) developed by Texas Instruments. This integrated circuit is designed to cater to a wide range of applications that require accurate and reliable digital representation of analog signals. With its advanced features and robust design, the TLC320AC01CPM stands out as a suitable choice for professional audio, instrumentation, and industrial control systems.

Key Features

  • High-Resolution Conversion: The TLC320AC01CPM offers exceptional resolution for analog-to-digital conversion, ensuring that even the most subtle variations in the analog input are captured with precision.
  • Low Distortion: Designed with low distortion characteristics, this ADC minimizes unwanted artifacts in the signal conversion process, making it ideal for high-fidelity audio applications.
  • Wide Dynamic Range: The wide dynamic range of this device allows it to handle a broad spectrum of signal amplitudes, from very low to very high, without losing accuracy or introducing noise.
  • Flexible Sampling Rates: With support for multiple sampling rates, the TLC320AC01CPM can be adapted to various data acquisition requirements, enabling it to fit seamlessly into different system architectures.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and this ADC addresses that need by maintaining low power consumption without compromising performance.

Applications

The versatility of the TLC320AC01CPM allows it to be utilized in a multitude of applications. Some of the most common use cases include:

  • Professional audio equipment such as mixers, audio interfaces, and digital recorders.
  • Precision instrumentation where accurate signal measurements are paramount.
  • Industrial control systems that require the monitoring and control of processes based on precise sensor data.

Technical Specifications

The TLC320AC01CPM is packed with technical features that ensure its reliability and efficiency in converting analog signals to digital form. It operates over a standard temperature range and comes in a compact package that is easy to integrate into existing and new designs.

Conclusion

As a product of Texas Instruments, a leader in semiconductor solutions, the TLC320AC01CPM is backed by a legacy of quality and innovation. Whether for professional audio or industrial applications, this ADC is engineered to deliver performance that professionals can trust.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8976 $51.5904
10+ $10.5827 $105.8270
15+ $10.2520 $153.7800
21+ $9.9213 $208.3473
27+ $9.5906 $258.9462
35+ $8.5984 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess