EN
  • EN
  • DE

TLC3548IDW

Part No TLC3548IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC UNIPOLAR A/D 8-CH 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 032660-TLC3548IDW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3548IDW CAD Model

Description

The TLC3548IDW is a highly sophisticated 14-bit Analog-to-Digital Converter (ADC) designed and manufactured by Texas Instruments. This precision ADC offers an impressive sampling rate of up to 200 kilosamples per second (ksps), making it an ideal choice for high-speed data acquisition in a variety of applications such as industrial process control, medical instrumentation, and scientific measurement systems.

Key Features:

  • High Resolution: With 14-bit resolution, the TLC3548IDW ensures accurate and detailed digital representation of analog signals.
  • Fast Sampling Rate: A maximum sampling rate of 200ksps allows for real-time data acquisition and processing.
  • Low Power Consumption: Designed for efficiency, it operates on a low power supply, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Input Range: The device supports a wide variety of input ranges, providing versatility in interfacing with different signal sources.
  • Programmable Control: It includes a programmable control interface for customization according to specific application requirements.

Technical Specifications:

Parameter Value
Resolution 14 Bits
Sampling Rate Up to 200 ksps
Analog Input Type Pseudo-Differential, Single-Ended
Interface Type SPI
Supply Voltage 2.7V to 5.5V

The TLC3548IDW comes in a wide-body SOIC package, ensuring ease of integration into system designs. Furthermore, its robust design and manufacture to Texas Instruments' high standards ensure reliability and performance even in challenging environmental conditions.

For engineers and designers looking for a high-performance ADC with excellent resolution and speed, the TLC3548IDW from Texas Instruments is an exceptional choice that balances functionality, power efficiency, and precision.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess