EN
  • EN
  • DE

TLC3548IDWR

Part No TLC3548IDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 5-V ANALOG, 3-/5-V DIGITAL, 14-BIT, 200-KSPS, 4-/8-CHANNELS SERIAL ANALOG-TO-DIGITAL CONVERTERS WITH 0-5 V (PSEUDODIFFERENTIAL) INPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1268975-TLC3548IDWR
Manufacturer Homepage www.ti.com
Family Name TLC3548
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3548IDWR CAD Model

Description

Overview of Texas Instruments TLC3548IDWR

The TLC3548IDWR is a high-performance, 14-bit analog-to-digital converter (ADC) produced by Texas Instruments, renowned for its precision and speed. This integrated circuit is designed to cater to a wide array of applications that require accurate analog-to-digital conversion, such as industrial control systems, medical instrumentation, and data acquisition systems. Its compact surface-mount package makes it suitable for space-constrained applications.

Key Features

  • Resolution: The TLC3548IDWR boasts a 14-bit resolution, providing high precision in analog-to-digital conversion which is essential for applications where data accuracy is paramount.
  • Sampling Rate: With a maximum sampling rate of up to 200 kSPS (kilo-samples per second), this ADC can handle high-speed signals, making it ideal for capturing transient events and processing rapidly changing signals.
  • Low Power Consumption: The device is optimized for low power consumption, which is particularly beneficial for battery-powered devices or energy-sensitive applications.
  • Input Range: It features a wide input range, accommodating various signal amplitudes, thus providing flexibility in interfacing with different types of sensors and input sources.
  • Digital Interface: The TLC3548IDWR offers a serial interface for data output, which simplifies the connectivity with microcontrollers and digital systems.
  • Package: It is available in a small-outline, wide-body package (SOIC-20), which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications

The versatility of the TLC3548IDWR allows it to be used across various domains. Some of the common applications include:

  • Industrial automation and process control
  • Test and measurement equipment
  • Medical devices and diagnostic equipment
  • Data acquisition systems
  • Portable instrumentation

The Texas Instruments TLC3548IDWR is a reliable and efficient solution for professionals and enterprises looking for a high-quality ADC that delivers both performance and precision. Its integration into a system will undoubtedly enhance the accuracy and responsiveness of the overall application.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess