EN
  • EN
  • DE

TLC393CDRG4

Part No TLC393CDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC MICROPWR COMP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type MOS, Open-Drain
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 043153-TLC393CDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC393CDRG4 CAD Model

Description

Introducing the TLC393CDRG4 from Texas Instruments

The TLC393CDRG4 is a significant addition to Texas Instruments' family of dual differential comparators. This high-quality integrated circuit is designed to offer both reliability and performance in a variety of applications, including industrial, automotive, and consumer electronics. Its precision voltage comparison capabilities make it an essential component for systems requiring accurate voltage monitoring and decision-making functionalities.

At the heart of the TLC393CDRG4 lies its ability to operate with a wide supply voltage range, from 2V to 36V or from ±1V to ±18V. This flexibility allows it to be used in systems with varying power supply requirements without compromising its performance. The device features a common-mode input voltage range that extends to the negative rail, which is particularly useful in single-supply operations.

The comparator's output stage is designed to directly interface with TTL, CMOS, and MOS logic, thanks to its push-pull structure that eliminates the need for an external pull-up resistor. This simplifies circuit design and reduces component count, thereby saving space and cost. The output can also sink currents up to 20 mA, offering the ability to drive relays or other actuators directly.

Another key feature of the TLC393CDRG4 is its fast response time, with a typical response delay of only 1.3 µs. This makes it well-suited for applications where timing is critical, such as pulse-width modulation (PWM) circuits, analog-to-digital converters (ADCs), and various types of sensors and alarms.

The device is offered in a SOIC-8 package, which is a compact and surface-mountable form factor. This packaging is ideal for space-constrained applications and ensures compatibility with modern PCB assembly processes. Additionally, the TLC393CDRG4 is characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the TLC393CDRG4 from Texas Instruments is a versatile, high-performance dual comparator that offers ease of integration, rapid response, and compatibility with various logic standards. Its robust design and wide operating range make it an excellent choice for engineers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Renesas Electronics America
Lowest to $1.8203
Micrel
Lowest to $0.2645
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7276 $50.9320
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5597 $201.4920
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,570 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess