EN
  • EN
  • DE

TLC555ZQDRQ1

Part No TLC555ZQDRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series LinCMOS™
Package Bulk
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 1.2MHz ~ 2.1MHz
Voltage - Supply 5V ~ 15V
Current - Supply 350 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Standard Package 1 pcs
Win Source Part Number 716686-TLC555ZQDRQ1
Ultra Librarian 3D Model Ultra Librarian TLC555ZQDRQ1 CAD Model

Description

The TLC555ZQDRQ1 from Texas Instruments is a highly versatile and reliable integrated circuit that serves as a low-power timer. Engineered for automotive and industrial applications, this component is part of Texas Instruments' renowned TLC555 series, which is known for its robust performance in a wide range of electronic devices.

Key Features

  • Low Power Consumption: The TLC555ZQDRQ1 is designed with power efficiency in mind, making it ideal for battery-operated and power-sensitive applications.
  • Wide Voltage Range: It operates over a voltage range of 2V to 15V, providing flexibility in various power environments.
  • High Frequency: This timer can reach frequencies up to 2.1 MHz, making it suitable for high-speed applications.
  • Adjustable Duty Cycle: Users can set the duty cycle from 0 to 100%, allowing for a broad range of pulse-width modulation (PWM) applications.
  • Temperature Stability: The device offers excellent temperature stability of 0.005% per degree Celsius, ensuring consistent performance across different temperatures.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements for automotive applications, ensuring reliability and durability on the road.

Applications

The TLC555ZQDRQ1 is suitable for a multitude of applications, including but not limited to:

  • Timing delays
  • Precision timing
  • Pulse generation
  • Sequential timing
  • Waveform generation
  • Real-time clocks

Package and Quality

Encased in a highly durable 8-pin SOIC package, the TLC555ZQDRQ1 is designed to withstand the rigors of modern electronic environments. Texas Instruments' commitment to quality ensures that this timer meets the highest standards for performance and reliability, making it a trusted choice for engineers and designers across various industries.

With its combination of low power consumption, high frequency, and temperature stability, the TLC555ZQDRQ1 stands out as a superior choice for designers looking for a reliable timing solution. Its compliance with automotive qualifications further underscores its suitability for critical applications where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess