EN
  • EN
  • DE

AD9260AS

Part No AD9260AS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC CMOS 16BIT OVRSAMP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 20M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD9260
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 556343-AD9260AS
Ultra Librarian 3D Model Ultra Librarian AD9260AS CAD Model

Description

The AD9260AS is a high-performance, single-channel analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is designed for a wide range of applications, including medical imaging, communications, and industrial instrumentation, where accurate and reliable digital representations of analog signals are crucial.

Key Features

  • Resolution: The AD9260AS boasts a 16-bit resolution, providing high fidelity and fine detail in the digital output.
  • Sampling Rate: With a maximum sampling rate of 100 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals without sacrificing quality or performance.
  • Input Voltage Range: It features a flexible input voltage range, accommodating a variety of signal amplitudes for versatile use cases.
  • Low Power Consumption: Designed for efficiency, the AD9260AS operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Integrated Features: It includes an on-chip track-and-hold circuit and a voltage reference, simplifying system design and reducing the need for external components.
  • Digital Interface: The device offers a user-friendly digital interface, which can be easily integrated with microprocessors or DSPs.

Performance and Reliability

The AD9260AS is engineered to deliver exceptional performance and reliability. Its robust architecture ensures that it maintains accuracy over a wide temperature range, making it suitable for demanding environments. The ADC's dynamic range and signal-to-noise ratio (SNR) are optimized to capture the subtle nuances of complex analog signals.

Applications

With its advanced features and specifications, the AD9260AS is well-suited for a range of critical applications, including:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • High-speed Data Acquisition
  • Instrumentation and Control Systems

For designers and engineers seeking an ADC that combines precision, speed, and efficiency, the AD9260AS from Analog Devices Inc. represents an excellent choice, bringing together the quality and expertise expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.6273 $72.6273
2+ $59.5917 $119.1834
3+ $57.7294 $173.1882
4+ $55.8672 $223.4688
5+ $54.0050 $270.0250
7+ $48.4182 $338.9274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 777 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess