The TLC5921 from Texas Instruments is a high-performance, constant-current sink LED driver designed to provide a simple solution for LED display applications. This integrated circuit is capable of driving multiple LEDs with a constant current that ensures uniform brightness and extends LED life.
Key Features
- 16-channel constant-current sink output
- Output current adjusted through an external resistor
- Constant output current range: 5 mA to 120 mA
- LED power-supply voltage up to 17 V
- High efficiency due to constant-current supply
- Serial data interface with a clock frequency of up to 30 MHz
- Error detection mode that detects open LED and short-circuit conditions
- Thermal shutdown protection mechanism
Applications
The TLC5921 is particularly well-suited for a variety of LED applications, including:
- LED display panels
- Message boards
- Industrial control indicators
- Commercial lighting
Design Flexibility
Designers can take advantage of the TLC5921's flexible architecture, which allows for easy scalability and chaining of multiple devices for larger LED arrays without the need for complex wiring or additional components. Its high-speed data interface ensures quick refresh rates, making it ideal for dynamic display applications.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TLC5921 is no exception. It is designed to meet the rigorous demands of commercial and industrial environments, ensuring a long operational life and stable performance.
For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments TLC5921 product page.