Microchip Technology PIC16F1828T-I/ML Microcontroller
The PIC16F1828T-I/ML is a high-performance, 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This compact and versatile MCU is designed to support a wide range of applications, from simple to complex, offering an excellent balance between power efficiency and processing capabilities.
This microcontroller is part of the PIC16F family, which is well-known for its enhanced features, including an integrated Extreme Low-Power (XLP) technology. This makes the PIC16F1828T-I/ML an ideal choice for battery-powered and power-sensitive applications due to its ability to maintain extended battery life while still delivering robust performance.
The PIC16F1828T-I/ML comes in a 28-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. It operates at a voltage range of 1.8V to 5.5V, providing designers with flexibility in various power supply conditions. With a temperature range of -40°C to 85°C, this microcontroller is resilient and can function in a wide range of environmental conditions.
Key features of the PIC16F1828T-I/ML include:
- CPU Speed: Up to 32 MHz internal oscillator.
- Program Memory: 7 KB of Flash memory, which allows for robust program storage.
- RAM: 256 bytes of RAM for variable storage.
- Data EEPROM: 256 bytes, providing non-volatile storage for critical data.
- I/O Pins: 18 versatile I/O pins for interfacing with peripherals and other devices.
- Timers: Multiple timers including 8-bit and 16-bit timers for precise event timing and counting.
- Communication Peripherals: Integrated support for I²C, SPI, and EUSART, which allows for easy serial communication.
- Analog Features: 12-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
- Comparators: 2 analog comparators for real-time signal comparison.
The device also includes various safety and reliability features such as Power-On Reset (POR), Brown-Out Reset (BOR), and a Watchdog Timer (WDT) to ensure the system's stability and reliability.
With its rich set of peripherals and low-power consumption, the PIC16F1828T-I/ML is an excellent choice for designers looking to create efficient and cost-effective solutions in areas such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.