EN
  • EN
  • DE

TLC59212IPWR

Part No TLC59212IPWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP / LED Driver 20uA Supply Current 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Master Reset
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 210ns @ 5V, 50pF
Current - Output High, Low -, 40mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 5μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 796921-TLC59212IPWR
Popularity Medium
Supply and Demand Status Limited
Family Name TLC59212
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC59212IPWR CAD Model

Description

Overview of Texas Instruments TLC59212IPWR

The Texas Instruments TLC59212IPWR is a high-performance, 8-bit shift register LED driver designed to control light-emitting diodes (LEDs) with enhanced display functionality. The device is part of TI's extensive range of power management and signal chain solutions, catering to a wide array of applications from industrial, automotive, to consumer electronics.

Key Features

  • Integrated Shift Register: The TLC59212IPWR includes an 8-bit shift register and latch which allows for serial-to-parallel data conversion, enabling the control of multiple LEDs with minimal microcontroller pins.
  • Constant Current Sinks: The device provides 120 mA (max) of constant current to ensure uniform brightness across all connected LEDs, which is essential for high-quality displays and consistent lighting applications.
  • Output Voltage Range: It operates with an output voltage range of 0.4V to VCC, thus accommodating a broad range of LED forward voltages.
  • Thermal Shutdown Protection: Enhanced safety features include thermal shutdown protection, which prevents damage to the device under overheating conditions.
  • Flexible Power Supply: The TLC59212IPWR can be powered by a supply voltage ranging from 4.5V to 17V, making it versatile for use in various system designs.

Applications

Thanks to its robust feature set and reliability, the TLC59212IPWR is well-suited for a multitude of applications, including:

  • LED video displays
  • Message boards
  • Instrument cluster panels
  • Bar-graph displays
  • Industrial control indicators
  • General-purpose LED lighting

Package and Quality

The TLC59212IPWR comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, ensuring a compact footprint suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C, which guarantees performance across a wide temperature range. The device adheres to Texas Instruments' commitment to high-quality manufacturing standards, ensuring reliability and performance consistency.

With its combination of features, the TLC59212IPWR from Texas Instruments stands out as a versatile and efficient solution for driving LEDs in a variety of applications.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6268 $52.5360
47+ $2.1553 $101.2991
72+ $2.0880 $150.3360
99+ $2.0206 $200.0394
128+ $1.9533 $250.0224
172+ $1.7512 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,980 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess