EN
  • EN
  • DE

TLC5926QPWPRQ1

Part No TLC5926QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 054989-TLC5926QPWPRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5926QPWPRQ1 CAD Model

Description

Overview of Texas Instruments TLC5926QPWPRQ1

The Texas Instruments TLC5926QPWPRQ1 is a highly efficient, constant-current LED sink driver designed to cater to the demanding requirements of automotive and industrial display applications. This robust driver IC is engineered to provide uniform and consistent brightness for LED arrays, making it an ideal solution for instrument clusters, message signs, and other LED-based illumination systems.

Key Features

  • Output Current Regulation: The TLC5926QPWPRQ1 offers excellent output current regulation, which allows for consistent LED brightness and enhances the overall visual quality of the display.
  • Constant-Current Sink Drivers: With 16 constant-current sink drivers, this IC can manage multiple LEDs with a high degree of precision, ensuring uniform illumination across the display.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range, accommodating various automotive and industrial voltage requirements.
  • Thermal Shutdown Protection: The IC includes a thermal shutdown feature that protects the device in high-temperature conditions, ensuring reliability and longevity.
  • Error Detection: The TLC5926QPWPRQ1 is equipped with an error detection system that monitors LED open-circuit and short-circuit conditions, enhancing the safety and durability of the application.

Applications

The versatility of the TLC5926QPWPRQ1 makes it suitable for a wide range of applications, including:

  • Automotive dashboard and backlighting
  • Industrial message displays
  • LED channel letters
  • Professional lighting systems

Technical Specifications

With a commitment to high performance and quality, the TLC5926QPWPRQ1 boasts the following technical specifications:

  • Package: HTSSOP (PWP) 16-pin
  • Output Current: Adjustable up to 120 mA per channel
  • Channel Number: 16 channels
  • Supply Voltage: 3.0 V to 5.5 V

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TLC5926QPWPRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring performance under extreme conditions.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8445 $52.6005
21+ $4.7955 $100.7055
33+ $4.6456 $153.3048
45+ $4.4958 $202.3110
58+ $4.3459 $252.0622
77+ $3.8963 $300.0151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,914 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess