EN
  • EN
  • DE

TLC5943PWP

Part No TLC5943PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 16-Bit PWM LED Driver with 7-Bit Global Brightness Control | IC LED DRIVER LIN 50MA 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 50mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TLC5943
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269156-TLC5943PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5943PWP CAD Model

Description

Introducing the Texas Instruments TLC5943PWP

The Texas Instruments TLC5943PWP is a highly versatile, 16-channel LED driver that provides an ideal solution for complex LED lighting applications. Designed to cater to the needs of advanced LED displays, this driver chip ensures precise control and high-quality output for each connected LED.

Key Features and Benefits

  • 16-Channel Output: Each of the 16 channels can be individually controlled, allowing for complex lighting patterns and effects to be easily implemented.
  • 12-Bit (4096 Steps) Grayscale PWM Control: The TLC5943PWP offers fine dimming resolution, delivering smooth and flicker-free lighting transitions.
  • Dot Correction: This feature adjusts the brightness variations between LEDs, ensuring uniformity across the display.
  • Constant Current Sink Outputs: The TLC5943PWP regulates a constant current to each LED, which helps in maintaining consistent brightness and prolonging the life of the LEDs.
  • Wide Voltage Range: With a wide voltage range, this LED driver is flexible for use in various applications and can easily integrate into different system designs.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring reliability and safety in operation.
  • Pre-Charge FET: This functionality reduces output voltage rise time and thus can minimize the electromagnetic interference (EMI).
  • LED Open Detection: The TLC5943PWP can detect when an LED is not properly connected, which helps in diagnosing and troubleshooting lighting arrays.

Applications

The TLC5943PWP is suited for a range of applications that require precise control and high-quality LED output. It is commonly used in:

  • LED Video Displays
  • LED Signage
  • Architectural Lighting
  • Channel Letter Lighting
  • Automotive Lighting
  • General LED Illumination

With its robust feature set and flexible capabilities, the Texas Instruments TLC5943PWP stands out as a powerful tool for developers and designers seeking to create sophisticated LED lighting solutions. Its reliability and performance make it an excellent choice for professional and high-end consumer lighting applications.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4646 $51.9690
36+ $2.8428 $102.3408
55+ $2.7540 $151.4700
76+ $2.6651 $202.5476
98+ $2.5763 $252.4774
130+ $2.3098 $300.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess