EN
  • EN
  • DE

TLC5947RHBR

Part No TLC5947RHBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 30MA 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 30V
Channel Output Current 30mA
Frequency 4MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 129330-TLC5947RHBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5947RHBR CAD Model

Description

The TLC5947RHBR from Texas Instruments is a highly versatile 24-channel, 12-bit PWM LED driver designed to enable the creation of intricate lighting effects in a wide array of applications. This driver is capable of directly driving 24 individual LED channels with a constant current sink, which not only simplifies the design but also ensures consistent brightness and color for each LED in the array.

Key Features and Benefits

  • High Precision: With 12-bit (4096 steps) PWM control per channel, the TLC5947RHBR provides smooth and fine dimming resolution, making it ideal for applications that require precise lighting control such as architectural lighting, display backlighting, and LED signage.
  • Constant Current Sink: Each of the 24 output channels can provide a constant current sink from 0 mA to 30 mA (up to 60 mA with external resistors), allowing for uniform brightness across all connected LEDs without the need for external resistors.
  • Flexible Control: The device can be controlled via a simple serial interface, which allows for easy connection to a microcontroller or other control hardware. The serial interface also supports cascading of multiple TLC5947RHBR devices for applications requiring additional channels.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the longevity and reliability of the driver by preventing overheating.
  • Dot Correction: The TLC5947RHBR features 6-bit (64 steps) dot correction to compensate for variations in LED forward voltage and ensure consistent color and brightness among different LEDs.

Applications

The TLC5947RHBR is suitable for a diverse range of applications, including:

  • LED video displays
  • Architectural lighting
  • Channel letter lighting
  • Commercial and industrial lighting
  • Automotive lighting systems

Package and Quality

The device is offered in a compact QFN package designated as RHBR, which is optimized for heat dissipation and space-constrained applications. Texas Instruments' commitment to quality ensures that the TLC5947RHBR meets the stringent requirements of the industrial and automotive industries, providing reliable performance in a variety of operating conditions.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8246 $50.8428
44+ $2.3176 $101.9744
67+ $2.2452 $150.4284
93+ $2.1728 $202.0704
120+ $2.1003 $252.0360
160+ $1.8831 $301.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess