EN
  • EN
  • DE

TLC7528IDW

Part No TLC7528IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS | IC DAC 8BIT A-OUT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 5V ~ 15V
Supply Voltage , Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number TLC7528
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1269206-TLC7528IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7528IDW CAD Model

Description

Overview of Texas Instruments TLC7528IDW

The TLC7528IDW is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Texas Instruments. This integrated circuit is well-suited for applications requiring a dual DAC with an output range that can be adjusted to include bipolar voltages. The TLC7528IDW is commonly used in digital signal processing, waveform generation, and other situations where precise digital control over analog output is necessary.

Key Features

  • Resolution: The device boasts an 8-bit resolution, providing a fine level of control over the analog output with 256 discrete levels for each DAC.
  • Simultaneous Update: It features simultaneous update capability, allowing both DACs to be updated at the same time, which is critical for maintaining signal integrity in certain applications.
  • Flexible Reference Inputs: The TLC7528IDW allows for both unipolar and bipolar voltage outputs, with the reference input determining the full-scale output voltage. This makes the device versatile for different operating conditions.
  • High-Speed Performance: With a fast settling time, the DAC is suitable for high-speed applications that require quick changes in output levels.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it ideal for portable and battery-powered applications.

Applications

Due to its precision and versatility, the TLC7528IDW is commonly employed in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Robotics and Industrial Control Systems
  • Data Acquisition Systems
  • Direct Digital Synthesis (DDS)
  • Audio Applications

Package and Quality

The TLC7528IDW comes in a wide-body SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into various circuit designs. Texas Instruments provides extensive support and documentation for the device, ensuring that designers can implement the DAC with confidence in its performance and reliability.

In summary, the TLC7528IDW from Texas Instruments is a reliable and flexible solution for systems requiring high-quality digital-to-analog conversion. Its dual-channel capability, coupled with its high-speed performance and low power consumption, make it a valuable component in a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9445 $53.5005
21+ $4.8775 $102.4275
32+ $4.7251 $151.2032
44+ $4.5727 $201.1988
57+ $4.4203 $251.9571
76+ $3.9630 $301.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess