EN
  • EN
  • DE

TLE2024ACN

Part No TLE2024ACN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.7V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 45 nA
Voltage - Input Offset 750 µV
Current - Supply 1.05mA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number TLE2024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-10371-5,TLE2024ACNE4-ND,2156-TLE2024ACN,TLE2024ACNG4,TLE2024ACNG4-ND,TLE2024ACNE4,TEXTISTLE2024ACN,-296-10371-5-ND,-TLE2024ACNE4,-296-10371-5,-TLE2024ACN-NDR,-TLE2024ACNE4-NDR
Standard Package 25
Win Source Part Number 1025056-TLE2024ACN
Ultra Librarian 3D Model Ultra Librarian TLE2024ACN CAD Model

Description

The TLE2024ACN is a high-quality precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications requiring multiple op-amp units. This device is part of the TLE202x series, which is renowned for its improved performance over industry standards like the 741 op-amps. The TLE2024ACN, in particular, features a quad operational amplifier configuration, making it an excellent choice for applications that need multiple amplifiers with matched characteristics.

Key Features

  • Channels: The TLE2024ACN offers four independent high-gain operational amplifiers on a single monolithic chip, providing compact and efficient solutions for complex circuit designs.
  • Supply Voltage: It operates on a wide range of supply voltages from ±4 V to ±18 V, catering to both low and high-voltage requirements.
  • Low Offset Voltage: This op-amp boasts a low input offset voltage, which is a critical parameter for precision amplification tasks.
  • High Input Impedance: The high level of input impedance minimizes the loading effect on input sources, preserving signal integrity.
  • Output Short-Circuit Protection: The TLE2024ACN is equipped with output short-circuit protection, enhancing its reliability and robustness in various operating conditions.
  • Internal Frequency Compensation: With built-in frequency compensation, the amplifier ensures stability in closed-loop operations without the need for external components.

Applications

The versatility of the TLE2024ACN makes it suitable for a diverse set of applications, including:

  • Signal conditioning and filtering
  • Analog mixers and audio processing
  • Data acquisition systems
  • Instrumentation and control systems
  • Medical devices and diagnostic equipment
  • Power supply control and battery management

Quality and Reliability

As with all Texas Instruments products, the TLE2024ACN is manufactured to the highest quality standards, ensuring reliable performance even in the most demanding conditions. Its robust design and comprehensive protective features make it a trusted choice for engineers and designers looking for dependable precision amplification.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess