EN
  • EN
  • DE

PCA9547D

Part No PCA9547D
Manufacturer Texas Instruments
Description 8-channel I2C-bus multiplexer with reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236025-PCA9547D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9547D CAD Model

Description

Product Overview: Texas Instruments PCA9547D

The PCA9547D is a high-quality, 8-channel I2C-bus multiplexer designed by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) allows a single host controller to interface with up to eight separate I2C devices that have the same address, effectively extending the capabilities of I2C communication buses. It is particularly useful for applications where multiple identical devices need to be controlled or monitored without address conflicts.

Key Features

  • Channel Selection: The PCA9547D offers eight bidirectional translating switches that can be controlled via the I2C bus, allowing for seamless communication with any of the eight I2C slave devices.
  • Low Standby Current: The device is designed to consume minimal power, with a low standby current, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: This multiplexer operates over a wide voltage range from 2.3V to 5.5V, providing flexibility for various system designs and ensuring compatibility with both standard and low-voltage I2C interfaces.
  • High Noise Immunity: The PCA9547D is equipped with integrated glitch filters on the I2C bus inputs, providing enhanced noise immunity and improving the reliability of communications.
  • Interrupt Function: An interrupt input is also included, which allows the downstream I2C devices to flag an interrupt to the host controller, ensuring prompt attention to critical events.

Applications

The versatility of the PCA9547D makes it an excellent choice for a wide range of applications, including:

  • Server and telecommunications
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Package and Quality

The PCA9547D comes in a compact 24-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. TI's commitment to quality ensures that this IC meets the stringent requirements for industrial and commercial temperature ranges, providing reliable performance across various environments.

For designers and engineers looking to incorporate multiple I2C devices within their systems, the PCA9547D multiplexer from Texas Instruments offers a robust and versatile solution that simplifies design complexity and enhances system functionality.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess