EN
  • EN
  • DE

MAX155BCWI+

Part No MAX155BCWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 250ksps 8-bit Parallel 28-Pin SOIC W / IC ADC 8BIT 8CH T/H&REF 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 250k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Features Selectable Address, Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785414-MAX155BCWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX155
Introduction Date June 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX155BCWI+ CAD Model

Description

The MAX155BCWI+ is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This precision ADC is designed to operate with a +5V analog supply and a digital supply voltage of +5V or +3V, making it versatile for various applications including data acquisition systems, process control, and battery-powered instruments.

Key Features

  • High Resolution: 12-bit resolution provides precise digital representation of analog signals.
  • Multiple Channels: Features 8 multiplexed channels, allowing for multiple signal inputs.
  • Low Power Consumption: Designed for power-sensitive applications with a power-down mode to conserve energy when not in use.
  • Single-Ended or Differential Inputs: Offers flexibility for different types of signal measurements.
  • Onboard Track/Hold: No external track/hold components are required, simplifying the design and reducing system cost.

Performance Specifications

The MAX155BCWI+ boasts an impressive conversion time of just 10µs, ensuring quick and efficient data processing. It operates over the extended industrial temperature range (-40°C to +85°C), ensuring reliability and performance under challenging environmental conditions.

Applications

With its robust feature set, the MAX155BCWI+ is suitable for a wide range of applications, such as:

  • Industrial process controls
  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated devices
  • Medical instruments

Easy Integration

The MAX155BCWI+ comes in a 28-pin wide SO package, which is ideal for space-constrained applications. Its digital interface is SPI/QSPI™, MICROWIRE™, and DSP compatible, allowing for easy integration with most microcontrollers and digital systems.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX155BCWI+ is no exception and is backed by comprehensive technical support. Designers can rely on Maxim's extensive documentation, application notes, and design resources to streamline their product development.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess