EN
  • EN
  • DE

CD4055BM

Part No CD4055BM
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Current - Supply 40 nA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4055
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577011-CD4055BM
Ultra Librarian 3D Model Ultra Librarian CD4055BM CAD Model

Description

CD4055BM CMOS Single Digit BCD-to-7 Segment Latch/Decoder/Driver

The CD4055BM from Texas Instruments is a versatile CMOS (Complementary Metal-Oxide-Semiconductor) integrated circuit designed to convert Binary Coded Decimal (BCD) inputs into corresponding 7-segment display outputs. This single-digit BCD-to-7 segment latch/decoder/driver is optimized for liquid crystal and LED displays, making it a perfect choice for a wide range of applications in consumer electronics, automotive, and industrial control systems.

The device features a built-in latch function that allows the BCD inputs to be stored, providing a stable display output. The decoder interprets the BCD input data and drives the 7-segment display in a manner that represents the numerical value of the input data. Additionally, the CD4055BM is equipped with a phase input for interdigit blanking, which is particularly useful in multiplexed applications where it's necessary to suppress the leading or trailing zeros.

With its low power consumption and wide operating voltage range of 3V to 18V, the CD4055BM is suitable for battery-operated systems as well as for standard TTL (Transistor-Transistor Logic) levels. This makes it highly adaptable to various power environments and ensures compatibility with other logic families.

The CD4055BM is available in a compact SOIC (Small Outline Integrated Circuit) package, which is ideal for systems where space is at a premium. Its robust design ensures reliable performance in harsh environments, with a temperature range of -55°C to +125°C, accommodating the needs of automotive and industrial temperature specifications.

Key features of the CD4055BM include its latch storage capability, phase input for interdigit blanking, and its ability to directly drive a 7-segment display. This simplifies the design process and reduces the need for additional components, leading to cost savings and a more efficient use of board space.

Overall, the CD4055BM from Texas Instruments is a practical and efficient solution for digital display applications, offering designers a reliable and flexible component that integrates seamlessly into a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
Lowest to $6.3275

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess