EN
  • EN
  • DE

TLE2024BMDWR

Part No TLE2024BMDWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR HIGH-SPEED LOW-POWER PRECISION OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Excalibur
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.7 V/μs
GBP - Gain Bandwidth Product 2.8MHz
Current - Input Bias 40nA
Voltage - Input Offset 500μV
Operating Supply Current 1.05mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4 V ~ 40 V, ±2 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 1269267-TLE2024BMDWR
Manufacturer Homepage www.ti.com
Family Name TLE2024B
Introduction Date January 13, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2024BMDWR CAD Model

Description

Overview of TLE2024BMDWR from Texas Instruments

The TLE2024BMDWR is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI). This op-amp is part of TI's TLE series, known for its low power consumption and high accuracy, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Quad Operational Amplifiers: The TLE2024BMDWR integrates four independent op-amps in a single package, providing compact and efficient solutions for designs requiring multiple amplifiers.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Wide Supply Range: It has a wide supply voltage range, accommodating various levels of power supplies and ensuring flexibility across different applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal sources, preserving signal integrity and reducing power consumption.
  • Stable with Capacitive Loads: The TLE2024BMDWR is designed to be stable when driving capacitive loads, which is essential for applications involving analog filters or integrators.

Applications

The versatility of the TLE2024BMDWR allows it to be used in a variety of applications, such as:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Instrumentation and test equipment
  • Audio processing
  • Automotive control systems

Package and Quality

The TLE2024BMDWR is offered in a surface-mount package, making it suitable for automated assembly processes and compact PCB layouts. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Conclusion

In summary, the TLE2024BMDWR from Texas Instruments is a robust, low-power quad operational amplifier that offers excellent precision and stability for a multitude of electronic applications. Its wide supply range, high input impedance, and ability to drive capacitive loads make it a highly adaptable component for designers looking to enhance their systems with a reliable and efficient op-amp solution.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3283 $55.9698
14+ $7.6540 $107.1560
21+ $7.4149 $155.7129
28+ $7.1757 $200.9196
37+ $6.9365 $256.6505
49+ $6.2189 $304.7261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess