EN
  • EN
  • DE

TLE2024MDWG4

Part No TLE2024MDWG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Excalibur™
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 50 nA
Voltage - Input Offset 1 mV
Current - Supply 1.05mA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number TLE2024
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899873-TLE2024MDWG4
Ultra Librarian 3D Model Ultra Librarian TLE2024MDWG4 CAD Model

Description

Product Overview: TLE2024MDWG4 from Texas Instruments

The TLE2024MDWG4 is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications requiring accurate signal conditioning. This operational amplifier distinguishes itself with its exceptional stability and low noise performance, making it an ideal choice for high-fidelity audio applications, test equipment, and sensitive instrumentation.

Key Features

  • High Precision: The TLE2024MDWG4 boasts excellent precision specifications, ensuring minimal error in signal amplification and processing.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for audio applications and other scenarios where signal integrity is paramount.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply specifications and simplifying integration into diverse systems.
  • Quadruple Operational Amplifiers: This device integrates four independent op-amps in one package, offering compact and efficient design possibilities.

Applications

The versatile nature of the TLE2024MDWG4 makes it suitable for a variety of applications:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Analog signal conditioning and processing
  • Test and measurement instruments
  • Medical and healthcare electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLE2024MDWG4 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. Furthermore, the device is compliant with industry-standard certifications, guaranteeing compatibility and safety in a wide array of products.

Package and Availability

The TLE2024MDWG4 comes in a robust MDWG4 package that ensures durability and ease of mounting on printed circuit boards. For designers and engineers looking to incorporate this operational amplifier into their systems, Texas Instruments provides comprehensive technical support and documentation, making the integration process as seamless as possible.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.0136 $56.0136
3+ $45.9599 $137.8797
4+ $44.5237 $178.0948
5+ $43.0874 $215.4370
7+ $41.6512 $291.5584
9+ $37.3424 $336.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess