EN
  • EN
  • DE
  • IT

TLE2061IDR

Part No TLE2061IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Excalibur
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 3.4 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 600μV
Operating Supply Current 290μA
Output Current per Channel 80mA
Dual Supply Voltage (±) 7 V ~ 36 V, ±3.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1269294-TLE2061IDR
Manufacturer Homepage www.ti.com
Family Name TLE2061
Introduction Date May 06, 2004
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Communications & Networking, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TLE2061IDR CAD Model

Description

The Texas Instruments TLE2061IDR is a high-performance, single-supply operational amplifier that offers a blend of features making it ideal for a wide range of applications. This op-amp is part of the Excalibur low-power, high-speed family and is designed to operate with a single or dual supply voltage, providing designers with flexibility in various circuit configurations.

Key Features

  • Supply Voltage Range: The TLE2061IDR can operate from a single supply voltage of 4V to 44V or a dual supply voltage of ±2V to ±22V, making it suitable for battery-operated and automotive applications where supply voltages can vary.
  • Low Power Consumption: With a typical quiescent current of only 290 µA, this op-amp is an excellent choice for power-sensitive applications.
  • High Output Drive Capability: It can deliver a large output current, making it capable of driving capacitive loads while maintaining stability.
  • Wide Bandwidth: The device features a bandwidth of 2.4 MHz, which allows for use in audio processing, filter design, and other signal conditioning applications requiring moderate bandwidth.
  • Low Input Bias Current: The input bias current is typically 20 pA, which is beneficial for high-impedance sensor interfaces and precision circuits.
  • Robust Design: The TLE2061IDR includes built-in protection features such as input over-voltage protection, ensuring reliability and robustness in harsh environments.

Applications

The versatility of the TLE2061IDR makes it suitable for a vast array of applications, including:

  • Active filters and signal conditioning
  • Audio electronics
  • Data acquisition systems
  • Power supply control
  • Automotive electronics
  • Portable and battery-operated devices

With its combination of low power consumption, high output drive, and protection features, the Texas Instruments TLE2061IDR operational amplifier is an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4111 $52.9332
28+ $3.6194 $101.3432
43+ $3.5063 $150.7709
59+ $3.3932 $200.1988
77+ $3.2801 $252.5677
103+ $2.9408 $302.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess