EN
  • EN
  • DE

TLE2071ACDR

Part No TLE2071ACDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 470μV
Operating Supply Current 1.7mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108554-TLE2071ACDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2071ACDR CAD Model

Description

Overview of the TLE2071ACDR Operational Amplifier

The TLE2071ACDR from Texas Instruments is a high-performance, single-supply operational amplifier that offers a blend of wide bandwidth, low noise, and precision. This op-amp is part of the Excalibur low-noise, high-speed, JFET-input operational amplifier family and is designed to operate with a single or dual power supply, making it exceptionally versatile for a wide range of applications.

Key Features

  • Low Noise Performance: The TLE2071ACDR boasts a low noise density of 15 nV/√Hz at f = 1 kHz, which makes it ideal for audio processing and other sensitive applications where noise can be a critical factor.
  • High Output Drive Capability: It can drive ±10 mA of output current, which is sufficient for many applications, including driving the inputs of analog-to-digital converters or other high-impedance loads.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this op-amp can handle a wide range of signals, from DC to well into the MHz range, without significant signal degradation.
  • Low Total Harmonic Distortion (THD): It also features a low THD of 0.0003%, ensuring signal fidelity, particularly important in high-quality audio applications and precision instrumentation.
  • Single or Dual Supply Operation: The TLE2071ACDR can operate from a single supply voltage ranging from 4 V to 36 V or a dual supply voltage of ±2 V to ±18 V, providing flexibility in various circuit configurations.

Applications

The TLE2071ACDR is suitable for a multitude of applications, including:

  • High-fidelity audio preamplifiers and active filters
  • Precision data acquisition systems
  • Test and measurement equipment
  • Professional microphones and mixers
  • Medical instrumentation
  • Battery-powered devices due to its low power consumption

Package and Quality

The TLE2071ACDR operational amplifier is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance consistency.

With its combination of features, the TLE2071ACDR from Texas Instruments is a robust choice for designers who require a high-performance op-amp for their critical applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess