EN
  • EN
  • DE

TLE2071CD

Part No TLE2071CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 490 µV
Current - Supply 1.7mA
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLE2071
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLE2071CDG4,296-10418-5,TEXTISTLE2071CD,-TLE2071CDG4-NDR,2156-TLE2071CD,-296-10418-5,-296-10418-5-ND,-TLE2071CD-NDR
Standard Package 75
Win Source Part Number 1321659-TLE2071CD
Ultra Librarian 3D Model Ultra Librarian TLE2071CD CAD Model

Description

The Texas Instruments TLE2071CD is a high-performance, single-supply operational amplifier that is part of the Excalibur low-noise, high-speed series. This particular operational amplifier is designed to offer a blend of speed, precision, and low noise, making it an excellent choice for a wide range of applications, including audio and instrumentation, as well as other analog circuits.

Key Features

  • Low Noise: The TLE2071CD boasts a low-noise figure, which is ideal for applications requiring high signal integrity.
  • High Output Drive Capability: This op-amp can drive high levels of current, allowing it to power a variety of loads effectively.
  • Wide Bandwidth: It offers a wide bandwidth, which is beneficial for fast signal processing applications.
  • Single-Supply Operation: The device can operate from a single power supply, simplifying the power supply design.
  • Low Total Harmonic Distortion (THD): With its low THD, the TLE2071CD ensures minimal signal distortion, preserving the quality of the output signal.

Applications

The versatility of the TLE2071CD allows it to be used in a variety of applications, including:

  • Professional audio equipment
  • Active filters
  • Fast operational amplifier-based circuits
  • Data acquisition systems
  • Analog signal processing

Technical Specifications

Parameter Value
Number of Channels 1
Supply Voltage (Min) 4.5V
Supply Voltage (Max) 36V
Slew Rate 16 V/μs
Input Noise Voltage 9 nV/√Hz
Operating Temperature Range -40°C to +85°C

Overall, the TLE2071CD from Texas Instruments is a robust, reliable operational amplifier that provides designers with a high degree of flexibility and performance in their circuit designs. Its low noise, high output drive, and wide bandwidth make it a go-to choice for demanding analog applications.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6069 $51.5865
205+ $0.4980 $102.0900
315+ $0.4824 $151.9560
430+ $0.4668 $200.7240
555+ $0.4513 $250.4715
745+ $0.4046 $301.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess