EN
  • EN
  • DE

TLE2074AIDW

Part No TLE2074AIDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features J-FET Amplifier Circuit - 16-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name TLE2074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLE2074AIDWG4, -296-10430-5-ND, 296-10430-5, -TLE2074AIDWG4-NDR, TLE2074AIDWG4-ND, -TLE2074AIDW-NDR, -296-10430-5, -TLE2074AIDWG4
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936729-TLE2074AIDW
Ultra Librarian 3D Model Ultra Librarian TLE2074AIDW CAD Model

Description

The TLE2074AIDW from Texas Instruments is a high-performance, precision operational amplifier that offers a blend of desirable features, making it ideal for a wide range of applications. This quad operational amplifier is part of the Excalibur low-noise, high-speed family, designed to operate with a single or dual power supply.

Key Features:

  • Low Noise: The TLE2074AIDW boasts a low noise density of 9 nV/√Hz, making it perfect for applications that require high accuracy and low noise, such as audio processing and high-fidelity instrumentation.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this operational amplifier can handle a broad range of frequencies, suitable for telecommunication systems and active filters.
  • High Slew Rate: A high slew rate of 16 V/µs ensures that the TLE2074AIDW can respond quickly to changes in input signals, which is critical for fast analog circuits.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error in precision amplification tasks.
  • Low Input Bias Current: The low input bias current is ideal for high-impedance sensor interfaces and precision integrators.
  • Supply Range: It operates from a supply voltage range of ±4 V to ±18 V, accommodating various power requirements.

Applications:

  • High-Fidelity Audio Equipment
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Analog-to-Digital Converters (ADC) Interface
  • Professional Microphone Preamplifiers

The TLE2074AIDW is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, ensuring easy integration into a variety of circuit designs. Its robust design and reliable performance make it a preferred choice for engineers and designers seeking a high-quality operational amplifier for their precision applications.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0476 $56.3332
16+ $6.6031 $105.6496
24+ $6.3968 $153.5232
33+ $6.1904 $204.2832
42+ $5.9841 $251.3322
56+ $5.3651 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,007 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess