EN
  • EN
  • DE

PCA9557BS

Part No PCA9557BS
Manufacturer NXP / Nexperia
Description 8-bit I2C-bus and SMBus I/O port with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236077-PCA9557BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9557BS CAD Model

Description

The PCA9557BS is a versatile 8-bit I/O expander designed by NXP Semiconductors. This compact component is particularly useful in applications where additional I/Os are needed, and it is part of the I²C-bus and SMBus compatible family of devices. The PCA9557BS provides an easy means to add more I/O capability to microcontroller-based systems with a minimal number of connections.

With its 16-pin HVQFN package, the PCA9557BS is optimized for space-constrained applications. It operates over a wide power supply range of 2.3V to 5.5V, making it suitable for various applications, from battery-powered devices to industrial control systems. The device features an integrated oscillator, which eliminates the need for external timing components.

The PCA9557BS boasts an impressive array of features. It has eight I/O pins that can be individually set as inputs or outputs. These pins can also be configured with internal pull-up or pull-down resistors, giving designers flexibility in interfacing with various peripherals. Moreover, the device supports polarity inversion, allowing easy reversal of the polarity of the I/O pins, which is particularly useful when dealing with different logic levels or when interfacing with inverted signals.

Communication with the PCA9557BS is handled via the I²C-bus/SMBus serial interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C-bus modes. The device's address is determined by three hardware address pins, allowing up to eight PCA9557BS devices to share the same I²C-bus/SMBus, which is ideal for expanding I/O capability without increasing the number of microcontroller pins used.

For enhanced system reliability, the PCA9557BS includes features such as power-on reset, which sets the registers to their default state, and an active LOW interrupt output, which alerts the host controller when an input state has changed.

In summary, the NXP PCA9557BS is a highly functional, easy-to-use I/O expander that is perfect for extending the I/O capabilities of microcontroller systems, while keeping the pin count low and simplifying PCB layout. Its robust feature set and flexible I²C-bus interface make it an excellent choice for a wide range of applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess