EN
  • EN
  • DE

MAX488CP

Part No MAX488CP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704291-MAX488CP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX488CP CAD Model

Description

Maxim Integrated MAX488CP Overview

The MAX488CP from Maxim Integrated is a low-power, slew-rate-limited transceiver designed for RS-485 and RS-422 communications. This device is particularly well-suited for long transmission lines due to its differential nature, which allows for robust data transmission over distances. The MAX488CP is designed to handle the demands of industrial environments, featuring a wide common-mode range and high noise immunity.

Key Features

  • Slew-Rate Limited: The MAX488CP's slew-rate limiting reduces electromagnetic interference (EMI) and reflections, making it ideal for applications where data integrity and transmission range are critical.
  • Low Power Consumption: Operating with a low supply current, typically 120μA, this transceiver is an excellent choice for power-sensitive applications.
  • Extended Temperature Range: The device is designed to perform reliably in extreme temperatures, ranging from -40°C to +85°C, ensuring functionality in a variety of harsh environments.
  • Half-Duplex Communication: The transceiver supports bidirectional communication on a single pair of wires (half-duplex), making it efficient in terms of wiring requirements.
  • High-Impedance Receiver Input: With a 1/4-unit load receiver input impedance, the MAX488CP allows up to 128 transceivers on the bus, increasing the scalability of networked devices.
  • Fail-Safe Receiver: The receiver ensures a logic-high output if the input is open circuit, shorted, or connected to a terminated transmission line with no signal present, enhancing fault tolerance.
  • Thermal Shutdown and Short-Circuit Protection: Built-in protection mechanisms guard against excessive power dissipation and bus contention scenarios, which could otherwise damage the device.

Applications

The MAX488CP is suitable for a variety of applications that require robust data communication with minimal power consumption. These include, but are not limited to:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Remote sensors
  • Data acquisition systems

With its combination of features, the MAX488CP from Maxim Integrated stands as a reliable solution for designers looking to implement RS-485 or RS-422 communication protocols in their systems, particularly where long cable lengths and noise immunity are essential considerations.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5974 $63.8960
90+ $1.3109 $117.9810
140+ $1.2693 $177.7020
190+ $1.2289 $233.4910
245+ $1.1873 $290.8885
330+ $1.0649 $351.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess