EN
  • EN
  • DE
  • IT

TLE2426CLP

Part No TLE2426CLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description THE RAIL SPLITTER PRECISION VIRTUAL GROUND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Output Voltage 2V
Output Voltage MAX 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V ~ 40 V
Operating Supply Current 400μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1269394-TLE2426CLP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Signal Processing
Family Name TLE2426
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2426CLP CAD Model

Description

Introducing the TLE2426CLP Voltage Reference and Regulator by Texas Instruments

The TLE2426CLP, crafted by the renowned semiconductor manufacturer Texas Instruments, is a versatile integrated circuit that functions as a precision voltage reference and regulator. This robust component is designed to provide a stable and reliable reference voltage in a broad range of applications, from power supplies to data acquisition systems.

Key Features:

  • Precision Reference Voltage: The TLE2426CLP offers a fixed output voltage of 2.5V, which serves as a precise reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.
  • High Output Current: Capable of delivering up to 20mA of output current, this device can power low current devices directly and can also serve as a pre-regulator for higher current linear regulators.
  • Low Dropout Voltage: With a low dropout voltage, it ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
  • Wide Operating Range: The TLE2426CLP operates over a broad input voltage range from 4V to 40V, accommodating various power sources and fluctuating supply conditions.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperature and current conditions.
  • Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, ensuring reliable performance in diverse environments and applications.

Applications:

The TLE2426CLP is an ideal choice for applications requiring a stable voltage reference, such as:

  • Portable, battery-powered devices
  • Power supply reference
  • Data acquisition systems
  • Instrumentation
  • Operational amplifier power supplies

With its robust design and reliable performance, the TLE2426CLP is a go-to solution for designers and engineers looking for a high-quality voltage reference and regulator. Its ability to maintain stability and precision under varying conditions ensures that it can meet the rigorous demands of modern electronic systems.

Package and Quality:

The TLE2426CLP is available in an 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting techniques. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and reliability.

For detailed specifications and application guidance, refer to the TLE2426CLP datasheet on the Texas Instruments website.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess