The 54LS175 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the 54LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.
Key Features
- Quad D-Type Flip-Flops: The 54LS175 features four D-type flip-flops with clear. Each flip-flop has individual clear and data inputs (D), as well as a common clock input (CLK).
- Low Power Consumption: Built on low-power Schottky technology, the device is optimized for minimal power draw while still delivering high-speed performance.
- Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable operation and synchronization within digital circuits.
- High-Level Output Current: The device is capable of sourcing up to -0.4 mA and sinking up to 8 mA, making it suitable for driving multiple loads in a circuit.
Applications
The 54LS175 is versatile and can be used in a wide range of applications, including:
- Memory storage and registers
- Data management systems
- Control and state machine logic
- Industrial electronics
- Communication systems
Reliability and Quality
Texas Instruments is renowned for its commitment to quality and reliability. The 54LS175, like all TI products, undergoes rigorous testing and quality assurance to ensure it meets the stringent standards required for industrial and military applications. Its robust design is capable of operating under extreme conditions, which makes it ideal for use in environments where reliability is critical.
Technical Specifications
Parameter
Value
Logic Family
54LS
Logic Type
D-Type Flip-Flop
Number of Circuits
4
Output Current
-0.4 mA to 8 mA
Supply Voltage
Typically 5V
For more detailed information, please refer to the 54LS175 datasheet available on the Texas Instruments website.