The TLIN2022DMTRQ1 is a robust automotive-grade LIN transceiver from Texas Instruments, designed to interface between a LIN protocol controller and the physical bus in a Local Interconnect Network (LIN). This product is specifically tailored to meet the demanding requirements of automotive applications and is compliant with the LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602 standards, as well as the ISO 17987-4:2016 standard for LIN communications.
Key Features
- Compatibility: Compliant with LIN 2.x and SAE J2602 standards, ensuring broad interoperability in automotive networks.
- Temperature Range: Operates across a wide temperature range from -40°C to +125°C, suitable for harsh automotive environments.
- Low Power Mode: Features a low-power sleep mode with wake-up capability to reduce power consumption when the network is inactive.
- Robust Protection: Includes robust protection features against automotive transients, over-temperature, and loss of ground and supply.
- Wake-Up Functionality: Offers local and remote wake-up signaling, ensuring that network devices can be roused efficiently.
Applications
With its high reliability and conformance to automotive standards, the TLIN2022DMTRQ1 is ideal for a variety of applications within the automotive sector. These applications include body control modules, steering wheel interfaces, rain/light sensors, and HVAC systems, among others. Its robust design also makes it suitable for industrial applications where a reliable LIN communication interface is required.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The TLIN2022DMTRQ1 is part of TI's automotive-grade product portfolio, designed to meet the stringent quality requirements of the automotive industry. It comes in a small 8-pin VSSOP package, making it convenient for space-constrained applications while still providing the necessary features for reliable communication in a vehicle's network.
Ordering and Packaging
The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The "DMTRQ1" suffix in the part number indicates automotive-grade qualification and reel packaging for this transceiver, ensuring you receive components that are both easy to handle and compliant with the highest industry standards.