EN
  • EN
  • DE

TLK1002ARGER

Part No TLK1002ARGER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SIGNAL COND DUAL 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 1.3Gbps
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-VQFN Exposed Pad (4x4)
Win Source Part Number 081917-TLK1002ARGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK1002ARGER CAD Model

Description

The TLK1002ARGER is a cutting-edge single-lane bidirectional fixed-point cable extender designed by the renowned semiconductor manufacturer, Texas Instruments. This versatile device is engineered to facilitate high-speed serial data transmission over a differential line. It is widely utilized in applications that require rapid data transfer rates, such as telecommunications, data centers, and high-performance computing systems.

Key Features

  • High Data Rate: The TLK1002ARGER supports an impressive data rate of up to 10.3125 Gbps, which is ideal for applications that demand high throughput and bandwidth.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with a minimal power draw, thereby reducing the overall power expenditure in systems where it is deployed.
  • Signal Conditioning: With advanced signal conditioning capabilities, the TLK1002ARGER can enhance signal integrity over long cables and backplanes, ensuring reliable communication even in challenging environments.
  • Programmable Equalization and Output Swing: Users can tailor the device's performance to match specific application requirements thanks to its programmable equalization and output swing options.
  • Hot-Plug Protection: The device features built-in hot-plug protection, safeguarding it against damage when cables are connected or disconnected while power is applied.
  • Small Form Factor: Housed in a compact 48-pin QFN package, the TLK1002ARGER saves valuable board space and is suitable for dense system designs.

Applications

The TLK1002ARGER is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Backplane interconnects
  • High-speed data acquisition systems
  • Storage area networks (SAN)
  • Network routers and switches
  • High-definition video transmission

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLK1002ARGER is no exception. It is built to meet the rigorous standards expected of high-performance communication systems, ensuring long-term operation and stability under various conditions.

For more detailed information, technical specifications, and application notes, interested parties are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6691 $53.3455
12+ $8.7542 $105.0504
18+ $8.4806 $152.6508
25+ $8.2070 $205.1750
32+ $7.9335 $253.8720
43+ $7.1128 $305.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess