EN
  • EN
  • DE

MC7912ACD2TG

Part No MC7912ACD2TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -12V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Linear Voltage Regulator IC Negative Fixed Output 1A D2PAK-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK-3
Family Name MC7912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC7912ACD2TG-ND, MC7912ACD2TGOS
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926354-MC7912ACD2TG
Ultra Librarian 3D Model Ultra Librarian MC7912ACD2TG CAD Model

Description

ON Semiconductor MC7912ACD2TG Voltage Regulator

The ON Semiconductor MC7912ACD2TG is a robust and reliable negative voltage regulator designed to deliver a consistent -12V output. This integrated circuit is an essential component for a wide range of electronic applications that require a stable negative voltage supply. The MC7912ACD2TG is part of the MC79 series, which is known for its high precision and durability.

The device comes in a compact TO-263 (D2PAK) surface-mount package, which allows for efficient heat dissipation and space-saving on the PCB. Its design is optimized for ease of integration into various electronic systems, making it a popular choice for engineers and designers.

Key features of the MC7912ACD2TG include:

  • Output Voltage: -12V with high accuracy and low dropout voltage.
  • Output Current: Capable of delivering up to 1A of output current, making it suitable for a wide range of applications.
  • Thermal Overload Protection: Ensures the device operates within safe temperature limits, thereby preventing damage from overheating.
  • Short Circuit Protection: Provides robust protection against short-circuit conditions, enhancing the longevity of the regulator and the safety of the overall system.
  • Low Ground Pin Current: The typical ground pin current is significantly lower than the output current, ensuring higher efficiency.
  • No External Components Required: The MC7912ACD2TG is designed to work without the need for external components, simplifying the design and reducing the bill of materials.

The MC7912ACD2TG is ideal for use in a variety of electronic devices, including but not limited to, consumer electronics, automotive applications, and industrial control systems. Its robust design ensures reliable performance even in the most demanding environments.

With ON Semiconductor's commitment to quality, the MC7912ACD2TG is manufactured to meet the highest industry standards for stability, reliability, and efficiency. Whether you're designing a new system or replacing a component in an existing setup, the MC7912ACD2TG is an excellent choice for a negative voltage regulator.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess