EN
  • EN
  • DE

TLK10081CTR

Part No TLK10081CTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XAUI TO XFI TXRX 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Number of Drivers/Receivers 2/2
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-FCBGA (13x13)
Win Source Part Number 1108800-TLK10081CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK10081CTR CAD Model

Description

The TLK10081CTR is a highly versatile multi-rate transceiver from Texas Instruments, designed to meet the rigorous demands of high-speed data communication in modern networking and telecommunications systems. This advanced transceiver is capable of supporting a wide range of data rates, making it an ideal solution for applications requiring flexibility and high performance.

Key Features

  • Multi-Rate Support: The TLK10081CTR is capable of operating at various data rates, ranging from 1.5 Gbps to 10.3125 Gbps, which allows for its use in a broad spectrum of applications, including backplane, copper cable, and fiber optic interfaces.
  • Energy Efficient: Designed with energy efficiency in mind, this transceiver incorporates low-power consumption technology, ensuring that systems utilizing the TLK10081CTR can maintain reduced thermal footprints and operational costs.
  • Dual-Mode Operation: It features a dual-mode operation that supports both SGMII and 1G-KX for Gigabit Ethernet applications, providing enhanced flexibility and compatibility with existing network infrastructure.
  • Robust Signal Integrity: The device includes advanced signal conditioning capabilities that help to maintain signal integrity over long cable runs and through connectors, thereby enhancing the reliability and performance of the communication link.

Applications

The TLK10081CTR is well-suited for a variety of high-speed data transfer applications including:

  • Data Center Networking Equipment
  • Telecommunications Infrastructure
  • Backplane Interconnects
  • High-Speed Servers and Routers
  • Storage Area Networks

Technical Specifications

The TLK10081CTR offers a comprehensive set of technical specifications:

  • Single-Chip 10-Gbps Transceiver with XAUI Interface
  • Hot-Plug Protection and Advanced Diagnostics Features
  • Integrated Clock and Data Recovery (CDR) for all Speeds
  • Programmable Pre-Emphasis and Equalization
  • Industrial Temperature Range: -40°C to 85°C
  • Small Form-Factor: 9x9 mm 64-pin QFN Package

With its robust feature set and adaptability to various data rates and interfaces, the TLK10081CTR from Texas Instruments stands out as a top choice for designers and engineers looking to implement a reliable, high-speed data transfer solution in their products.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.3699 $65.3699
2+ $53.6369 $107.2738
3+ $51.9607 $155.8821
4+ $50.2846 $201.1384
6+ $48.6084 $291.6504
7+ $43.5800 $305.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess