EN
  • EN
  • DE

TLK110PTR

Part No TLK110PTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHERNET PHY 10/100 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 145051-TLK110PTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLK110
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLK110PTR CAD Model

Description

The TLK110PTR is a highly reliable, feature-rich Ethernet PHY transceiver designed by the renowned semiconductor manufacturer, Texas Instruments. Engineered to facilitate seamless network connectivity, this transceiver is an ideal choice for applications requiring fast and efficient data communication.

Robust Performance and Compatibility

The TLK110PTR stands out with its robust performance, supporting 10Base-T and 100Base-TX Ethernet protocols. This makes it compatible with a wide range of network speeds and ensures that it can cater to the needs of both legacy and modern network infrastructures. Its flexible interface options allow for easy integration with various microcontrollers and processors.

Energy Efficient and Cost-Effective

With energy efficiency in mind, the TLK110PTR incorporates an innovative power-saving feature, the Auto Power-Saving mode, which dynamically adjusts power usage based on network demand, leading to significant energy savings. This not only reduces operational costs but also minimizes the environmental impact of the devices it powers.

Advanced Features for Enhanced Network Performance

This transceiver is equipped with advanced features such as Auto-MDIX (automatic medium-dependent interface crossover), which simplifies network setup by automatically detecting cable configurations. Additionally, it supports Auto-Negotiation, enabling it to seamlessly negotiate the best possible speed and duplex mode with its link partner.

Reliability and Durability

The TLK110PTR is built to last, with a design focused on reliability and durability. It operates over an extended temperature range, making it suitable for industrial environments where conditions can be harsh. The device is also compliant with IEEE 802.3 standards, ensuring interoperability with other network devices and systems.

Easy Implementation and Support

Implementing the TLK110PTR into your design is straightforward, thanks to comprehensive support and documentation provided by Texas Instruments. Developers can access a wealth of resources, including datasheets, application notes, and reference designs, to streamline the development process and bring their products to market faster.

In summary, the TLK110PTR from Texas Instruments is a versatile and efficient solution for any application requiring reliable Ethernet connectivity. Its combination of performance, energy efficiency, and robust feature set makes it an excellent choice for designers and engineers across various industries.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7478 $54.2346
16+ $6.3572 $101.7152
25+ $6.1585 $153.9625
34+ $5.9599 $202.6366
44+ $5.7612 $253.4928
59+ $5.1652 $304.7468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess