STF8N60DM2 - N-channel 600 V, 0.75 Ω, 8 A MDmesh™ DM2 Power MOSFET
The STF8N60DM2 is a high-performance N-channel power MOSFET from STMicroelectronics, designed using advanced MDmesh™ DM2 technology. This technology optimizes the device for high blocking voltage with low on-resistance, making it ideal for a wide range of applications that demand high efficiency and power density.
Key Features
- Voltage Rating: The STF8N60DM2 is capable of handling continuous voltages up to 600 V, making it suitable for high-voltage applications.
- Low On-Resistance: With an on-resistance of just 0.75 Ω, this MOSFET ensures minimal power loss and improved overall efficiency.
- Current Capability: It can sustain a continuous drain current of 8 A, allowing for significant power handling capability.
- Fast Switching Performance: The device is designed for fast switching, reducing switching losses and improving performance in high-frequency circuits.
- Enhanced dv/dt Capability: The MOSFET is engineered to withstand high dv/dt rates, ensuring reliability in demanding applications.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring robust performance under harsh conditions.
- TO-220FP Package: The STF8N60DM2 is housed in a fully molded TO-220FP package, providing excellent thermal performance and ease of mounting.
Applications
The STF8N60DM2 is versatile and can be used in a variety of power conversion applications. It is particularly well-suited for:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- High-Efficiency DC/DC Converters
- Motor Control Circuits
- Power Factor Correction (PFC) Circuits
With its combination of high voltage capability, low on-resistance, and fast switching performance, the STF8N60DM2 is an excellent choice for engineers looking to optimize their power designs for efficiency and reliability.